The TLV2361CDBVRE4 is a high-performance dual operational amplifier designed for low-voltage applications, operating with a minimum supply voltage of ±1 V. It features a typical bandwidth of 7 MHz at ±2.5 V supply and a slew rate of 3 V/µs, making it suitable for fast signal processing tasks. The amplifier provides a wide output voltage swing of ±2.4 V under a load of 10 k,Ѷ and exhibits low noise characteristics with a noise density of 8 nV/,àöHz at 1 kHz, which is beneficial for audio applications. The device is built using a bipolar process, ensuring improved dynamic range and performance compared to general-purpose operational amplifiers. It is available in a compact SOT-23-5 package, making it suitable for space-constrained designs.
1ch Op Amp, 6MHz BW, 2.5V, SOT-23-5 Product overview: TLV2361CDBVRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 2.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 2.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055080-TLV2361CDBVRE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2361CDBVRE4 | 055080-TLV2361CDBVRE4 | TLV2361CDBVRE4 | TLV2361CDBVRE4 |
| Product Name | 6MHz 2.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRE4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.5 volts | 1 to 2.5 volts | ||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | |
| Bandwidth | 7 MHz | 7 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |