The TLV2361 is a single high-performance, low-voltage operational amplifier designed for operation with supply voltages as low as ±1 V, offering a 7 MHz typical unity-gain bandwidth and a 3 V/µs typical slew rate. It is packaged in a 5-pin SOT-23 (DBV) package and operates over a temperature range of 0°C to 70°C. The device supports a typical output voltage swing of ±2.4 V at ±2.5 V supply with a 10 kΩ load and has a low noise performance of 8 nV/√Hz at 1 kHz. RoHS-compliant with lead-free finish and Level-1 MSL rating.
Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032904-TLV2361CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5
Single Op Amp, 6MHz BW, 1V-2.5V, SOT-23-5 Product overview: TLV2361CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 1V, 2.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 1V, 2.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps High Perf LV Op Amp
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2361CDBVR | 032904-TLV2361CDBVR | TLV2361CDBVR | 687-TLV2361CDBVR | 296-TLV2361CDBVRTR-ND | TLV2361CDBVR | TLV2361CDBVR | TLV2361CDBVR | TLV2361CDBVR |
| Product Name | TLV2361 Single High-Performance, Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVR | 6MHz 1V 2.5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 5 volts | 1 to 2.5 volts | 2.5 volts | 2 volts | |||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 2250 microamps | ||||||||
| CMRR | 85 dB |