Quad LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier 14-PDIP
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1270024-TLV2344IN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 2.7mA
Amplifier Type: General Purpose
Slew Rate: 3.6V/μs
Gain Bandwidth Product: 1.7MHz
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Family Name: TLV2344
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): MAX414EPD; MAX414CPD+; MAX414BEPD; MAX414CPD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2344
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 8V, ±1V ~ 4V
Quad Op Amp, 1.7MHz GBW, 2.1V/µs SR, 1-8V Supply, 4-Ch, PDIP Product overview: TLV2344IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 2.1V, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 2.1V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2344IN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad LiNCMOS
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2344IN | TLV2344IN | 1270024-TLV2344IN | 687-TLV2344IN | 296-7476-5-ND | TLV2344IN | TLV2344IN | 815-TLV2344IN | TLV2344IN |
| Product Name | TLV2344 Quad LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2344IN | Quad 1.7MHz 2.1V 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14DIP | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 4 volts | 2 volts | |||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 65 dB |