Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier 8-TSSOP
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2342IPWG4 |
| Product Name | TLV2342 Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 2 to 8 volts |
| VOS | 9 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 65 dB |