Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier 8-TSSOP
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 1.7MHz GBW, 2.1V/µs Slew Rate, 8-TSSOP Product overview: TLV2342IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 2.1V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 2.1V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2342IPW can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270023-TLV2342IPW
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Family Name: TLV2342
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 1.7MHz
Dual Supply Voltage (±): 2 V ~ 8 V, ±1 V ~ 4 V
Alternative Parts (Cross-Reference): BA4510FV; BA4510FVT-E2; BA4510FV-E2;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-TSSOP
Operational Amplifiers - Op Amps Dual LinCMOS Lo-Vltg High-Speed
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2342IPW | TLV2342IPW | 687-TLV2342IPW | TLV2342IPW-ND | 1270023-TLV2342IPW | TLV2342IPW | TLV2342IPW | TLV2342IPW |
| Product Name | TLV2342 Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier | Dual 1.7MHz 2.1V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2342IPW | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 4 volts | 2 volts | |||||
| VOS | 9 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 65 dB |