The TLV2342IP is a dual operational amplifier in an 8-pin PDIP package, designed for low-voltage single-supply applications with a supply voltage range of 2 V to 8 V and operation from -40°C to 85°C. It features a unity-gain bandwidth of 790 kHz and a slew rate of 2.1 V/µs at 3 V, with input common-mode range extending below the negative rail and within 1 V of the positive rail. The device includes ESD protection certified to MIL-PRF-38535, Method 3015.2, and exhibits latch-up immunity. Output voltage range includes the negative rail, and input impedance is typical of 10¹² Ω.
Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier 8-PDIP
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 032901-TLV2342IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 1.4mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.7MHz GBW, 2.1V/µs Slew Rate, 8-PDIP Product overview: TLV2342IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 2.1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 2.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2342IP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual LiNCMOS
CMOS Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2342IP | TLV2342IP | 032901-TLV2342IP | 687-TLV2342IP | 296-7474-5-ND | TLV2342IP | 815-TLV2342IP | TLV2342IP | TLV2342IP |
| Product Name | TLV2342 Dual LinCMOS(TM) Low-Voltage High-Speed Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2342IP | Dual 1.7MHz 2.1V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 4 volts | 8 volts | |||||
| VOS | 9 millivolts | 1.1 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 65 dB |