The TLV2341IDR is a low-voltage operational amplifier designed for single-supply applications, operating within a voltage range of 2 V to 8 V. It features a common-mode input voltage range that extends below the negative rail and up to VDD - 1 V at 25°C, making it suitable for various applications. The device utilizes LinCMOS technology, providing high input impedance of approximately 10^12 ohms and low noise performance, with a typical noise level of 25 nV/,àöHz at 1 kHz in high-bias mode. The TLV2341IDR includes a bias-select feature that allows users to choose from three different supply current levels (17 mA, 250 mA, or 1.5 mA), which affects the amplifier's performance characteristics such as slew rate and power dissipation. The slew rate can vary from 0.02 V/mS in low-bias mode to 2.1 V/mS in high-bias mode. Additionally, the device is designed with ESD protection up to 2000 V and has built-in latch-up immunity, ensuring reliability in various environments. This operational amplifier is particularly well-suited for battery-powered and portable applications due to its low power consumption and robust performance across a range of operating conditions.
LinCMOS(TM) Programmable Low-Voltage Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
Low-Voltage Op Amp, 1.7MHz GBW, 790kHz BW, 1-Ch, 8-SOIC Product overview: TLV2341IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 790kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 790kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2341IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055077-TLV2341IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 675μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2341IDR | TLV2341IDR-ND | TLV2341IDR | 687-TLV2341IDR | 055077-TLV2341IDR | TLV2341IDR | TLV2341IDR | TLV2341IDR |
| Product Name | TLV2341 LinCMOS(TM) Programmable Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 790kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2341IDR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 4 volts | 2 to 8 volts | 2 volts | ||||
| VOS | 8 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 65 dB |