The TLV2341 is a programmable low-voltage operational amplifier designed for single-supply operation from 2 V to 8 V, with a bias-select feature that allows supply current to be set at 17 µA, 250 µA, or 1.5 mA, affecting slew rate, noise, and bandwidth. It features a common-mode input range extending below the negative rail, output voltage swing including the negative rail, and internal ESD protection rated to 2000 V per MIL-STD-883C Method 3015.2. The device is offered in an 8-pin SOIC package with dimensions of 507 mm length, 8 mm width, and 3940 µm thickness, and operates over a temperature range of -40°C to 85°C.
LinCMOS(TM) Programmable Low-Voltage Operational Amplifier 8-SOIC
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps LinCMOS Prog Low-Vltg
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2341IDG4 | TLV2341IDG4 | TLV2341IDG4 | TLV2341IDG4 |
| Product Name | TLV2341 LinCMOS(TM) Programmable Low-Voltage Operational Amplifier | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 8 volts | |||
| VOS | 8 millivolts | 1.1 millivolts | ||
| Quiescent Current (IQ) | 1500 microamps | |||
| CMRR | 65 dB |