LinCMOS(TM) Programmable Low-Voltage Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032899-TLV2341ID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 675μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1.7MHz Op Amp, 1Ch, 8-SOIC, 1V-8V, 790kHz BW Product overview: TLV2341ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 1V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 1V, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2341ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 8000uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Prog Med Pwr
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2341ID | 296-7471-5-ND | 032899-TLV2341ID | 687-TLV2341ID | TLV2341ID | TLV2341ID | TLV2341ID | TLV2341ID |
| Product Name | TLV2341 LinCMOS(TM) Programmable Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2341ID | 1.7MHz 1V 8V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 4 volts | 2 volts | ||||
| VOS | 8 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 65 dB |