Manufacturer: Texas Instruments
Win Source Part Number: 804514-TLV2333IDGKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16V/μs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Current - Supply: 17μA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual, 350 kHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 8-VSSOP -40 to 125 Product overview: TLV2333IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350 kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350 kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2333IDGKR can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
350kHz 2uV 70pA Dual VSSOP-8 Precision OpAmps ROHS
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
Operational Amplifiers - Op Amps 350 kHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 8-VSSOP -40 to 125
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 804514-TLV2333IDGKR | 296-47286-6-ND | 687-TLV2333IDGKR | TLV2333IDGKR | TLV2333IDGKR | TLV2333IDGKR | TLV2333IDGKR | TLV2333IDGKR | TLV2333IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2333IDGKR | Instrumentation, Op Amps, Buffer Amps | Dual 350 kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | |||||
| VOS | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| IBIAS | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | 7.00E-5 µA | |||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |