Operational Amplifier, 2 Func, 11000uV Offset-Max, CMOS, PDSO8
Dual Low-Voltage uPower Operational Amplifier 8-TSSOP -40 to 85 Product overview: TLV2322IPWLE from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2322IPWLE can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2322IPWLE | 687-TLV2322IPWLE | TLV2322IPWLE | TLV2322IPWLE |
| Product Name | Dual TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | TSSOP | 8-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Obsolete | Active | Active | |
| Bandwidth | 0.0850 MHz | |||
| Supply Voltage (VS) | 8 volts | |||
| Slew Rate | 3.00E-8 V/µs | 0.0300 V/µs |