The TLV2264A-Q1 is a quad, low-voltage, rail-to-rail operational amplifier qualified for automotive applications, available in a 14-pin TSSOP package. It operates from a 2.7 V to 8 V supply voltage, consumes a maximum of 500 μA per amplifier, and features an input offset voltage of 950 μV maximum at 25°C. The device supports rail-to-rail output swing and common-mode input voltage range including the negative rail, making it suitable for single-supply and battery-powered applications. It is characterized for operation from -40°C to 125°C and is offered in a tape and reel package with 2000 units per reel.
Automotive Catalog Advanced LinCMOS Rail-to-Rail Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1109073-TLV2264AQPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 710kHz GBW, 300uV Vos, 1.35-8V Supply, TSSOP Product overview: TLV2264AQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264AQPWRQ1 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Adv LinCMOS R-R Op Amp
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AQPWRQ1 | 296-24153-2-ND | 1109073-TLV2264AQPWRQ1 | TLV2264AQPWRQ1 | 687-TLV2264AQPWRQ1 | TLV2264AQPWRQ1 | TLV2264AQPWRQ1 | TLV2264AQPWRQ1 | TLV2264AQPWRQ1 |
| Product Name | TLV2264A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264AQPWRQ1 | Quad 710kHz 8V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 8 volts | 2.7 to 8 volts | 4 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 65 dB |