The TLV2264AM is a low voltage, rail-to-rail, low power precision operational amplifier from Texas Instruments, designed for both single-supply and split-supply applications. It features a wide supply voltage range of 2.7 V to 8 V and operates with a maximum supply current of 500 µA per amplifier, making it suitable for battery-powered applications. The device exhibits low noise characteristics, with a typical noise level of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA, which enhances its performance in precision applications. The TLV2264AM is fully characterized at 3 V and 5 V, providing improved dynamic range and noise performance compared to previous generations of CMOS amplifiers. Its common-mode input voltage range includes the negative rail, allowing for greater flexibility in circuit design. The operational amplifier is also available in various package options, including a 14-pin CFP package, and is qualified for automotive applications with a temperature range of -55°C to 125°C. This combination of features makes the TLV2264AM a strong candidate for applications requiring high precision and low power consumption.
Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier 14-CFP -55 to 125
LOW VOLTAGE RAIL-TO-RAIL LOW POW
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AMWB | TLV2264AMWB | TLV2264AMWB |
| Product Name | TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 volts | |
| VOS | 0.9500 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 70 dB | ||
| GBW | 0.7100 MHz | 0.7100 MHz |