The TLV2264AIN is a quad operational amplifier from Texas Instruments, featuring Advanced LinCMOS technology and rail-to-rail output capability. It operates effectively within a supply voltage range of 2.7 V to 8 V and is fully specified for both single-supply and split-supply applications. The device exhibits low power consumption, with a maximum supply current of 500 µA per amplifier, making it suitable for battery-powered applications. This operational amplifier has a low input bias current of 1 pA and a low noise performance of 12 nV/,àöHz at 1 kHz, which enhances its suitability for small-signal conditioning in high-impedance applications. The common-mode input voltage range includes the negative rail, allowing for versatile interfacing with various signal sources. Additionally, the TLV2264AIN is characterized by a maximum input offset voltage of 950 µV, ensuring precision in applications that require accurate signal amplification. Its features make it a strong candidate for use in hand-held monitoring, remote sensing, and interfacing with analog-to-digital converters.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270004-TLV2264AIN
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2264A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 710kHz
Dual Supply Voltage (±): 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Alternative Parts (Cross-Reference): TS464CN; MAX4169EPD+; MAX4169EPD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Quad Op Amp, 670kHz BW, Rail-to-Rail, 1.35-8V, 4Ch, 14-PDIP Product overview: TLV2264AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 670kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 670kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264AIN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps LiNCMOS R/R
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AIN | 1270004-TLV2264AIN | TLV2264AIN | 296-7451-5-ND | 687-TLV2264AIN | TLV2264AIN | TLV2264AIN | TLV2264AIN |
| Product Name | TLV2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264AIN | Instrumentation, Op Amps, Buffer Amps | Quad 670kHz 8V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 65 dB |