Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032893-TLV2264AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quad Op Amp, 670kHz BW, Rail-to-Rail, 4V, 14-SOIC Product overview: TLV2264AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 670kHz, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 670kHz, 4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264AIDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AIDR | 032893-TLV2264AIDR | 687-TLV2264AIDR | 296-41696-6-ND | TLV2264AIDR | TLV2264AIDR | TLV2264AIDR | TLV2264AIDR | TLV2264AIDR | TLV2264AIDR |
| Product Name | TLV2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264AIDR | Quad 670kHz 4V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 8 volts | 4 volts | 2.7 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 65 dB |