Texas Instruments TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier TLV2262MJGB

Description
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Description
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2262MJGB is a dual operational amplifier from Texas Instruments designed for low voltage applications. It features rail-to-rail output swing, allowing it to operate effectively in both single-supply and split-supply configurations. The device is characterized by low power consumption, with a maximum supply current of 500 µA per amplifier, making it suitable for battery-powered applications. The amplifier exhibits low noise performance, with a typical noise level of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA. It is fully specified for operation across a supply voltage range of 2.7 V to 8 V and is optimized for low-voltage applications. The common-mode input voltage range includes the negative rail, enhancing its versatility in various circuit designs. The TLV2262MJGB is also available in a ceramic DIP package, suitable for high-reliability applications, with an operational temperature range from -55°C to 125°C. This combination of features makes the TLV2262MJGB a strong candidate for applications requiring precision signal conditioning, such as interfacing with analog-to-digital converters and high-impedance sources.

Datasheet Summary
Powered by GS/AI

The TLV2262MJGB is a dual operational amplifier from Texas Instruments designed for low voltage applications. It features rail-to-rail output swing, allowing it to operate effectively in both single-supply and split-supply configurations. The device is characterized by low power consumption, with a maximum supply current of 500 µA per amplifier, making it suitable for battery-powered applications. The amplifier exhibits low noise performance, with a typical noise level of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA. It is fully specified for operation across a supply voltage range of 2.7 V to 8 V and is optimized for low-voltage applications. The common-mode input voltage range includes the negative rail, enhancing its versatility in various circuit designs. The TLV2262MJGB is also available in a ceramic DIP package, suitable for high-reliability applications, with an operational temperature range from -55°C to 125°C. This combination of features makes the TLV2262MJGB a strong candidate for applications requiring precision signal conditioning, such as interfacing with analog-to-digital converters and high-impedance sources.

Suppliers

Company
Product
Description
Supplier Links
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - TLV2262MJGB - Texas Instruments
Dallas, TX, United States
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier
TLV2262MJGB
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier TLV2262MJGB
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Electronic Wholesale - TLV2262MJGB - 1270003-TLV2262MJGB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLV2262MJGB
1270003-TLV2262MJGB
Electronic Wholesale - TLV2262MJGB 1270003-TLV2262MJGB
Manufacturer: Texas Instruments Win Source Part Number: 1270003-TLV2262MJGB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270003-TLV2262MJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Dual 710kHz Operational Amplifier IC - 687-TLV2262MJGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 710kHz Operational Amplifier IC
687-TLV2262MJGB
Dual 710kHz Operational Amplifier IC 687-TLV2262MJGB
Dual Op Amp, Rail-to-Rail, 710kHz GBW, 60pA Ib, CDIP Product overview: TLV2262MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262MJGB can be used for catalog matching and distributor lookup.

Dual Op Amp, Rail-to-Rail, 710kHz GBW, 60pA Ib, CDIP Product overview: TLV2262MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262MJGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2262MJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2262MJGB
Instrumentation, OP Amps, Buffer Amps TLV2262MJGB
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-CDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2262MJGB
Integrated Circuits (ICs) - Linear - Amplifiers TLV2262MJGB
LOW VOLTAGE RAIL-TO-RAIL LOW POW

LOW VOLTAGE RAIL-TO-RAIL LOW POW

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2262MJGB 1270003-TLV2262MJGB 687-TLV2262MJGB TLV2262MJGB TLV2262MJGB
Product Name TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier Electronic Wholesale - TLV2262MJGB Dual 710kHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 8 volts 2.7 volts
VOS 2.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 65 dB
GBW 0.7100 MHz 0.7100 MHz
Unlock Full Specs
to access all available technical data