Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP -40 to 125
Dual Op Amp, 670kHz BW, 400uA, Rail-to-Rail, TSSOP Product overview: TLV2262AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 670kHz, 400uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 670kHz, 400uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262AIPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 032891-TLV2262AIPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2262A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 400μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Alternative Parts (Cross-Reference): OP250GRU; AD8532ARU-REEL; TS972IP;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2262AIPWR | 687-TLV2262AIPWR | 296-14378-6-ND | 032891-TLV2262AIPWR | TLV2262AIPWR | TLV2262AIPWR | TLV2262AIPWR | TLV2262AIPWR |
| Product Name | TLV2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier | Dual 670kHz 400uA TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262AIPWR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 8 volts | 2.7 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 65 dB |