Texas Instruments TLV2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLV2262AIDRG4

Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier - TLV2262AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier
TLV2262AIDRG4
TLV2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLV2262AIDRG4
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
710kHz Operational Amplifier IC
687-TLV2262AIDRG4
710kHz Operational Amplifier IC 687-TLV2262AIDRG4
2-Ch Op Amp 710kHz RRO 8SOIC Product overview: TLV2262AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262AIDRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp 710kHz RRO 8SOIC Product overview: TLV2262AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262AIDRG4 - 1109067-TLV2262AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262AIDRG4
1109067-TLV2262AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262AIDRG4 1109067-TLV2262AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109067-TLV2262AIDRG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.55 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V Operating Supply Current: 400μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 710kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1109067-TLV2262AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 400μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2262AIDRG4 687-TLV2262AIDRG4 1109067-TLV2262AIDRG4
Product Name TLV2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 710kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262AIDRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 4 volts 2.7 to 8 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535TV - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
3 suppliers
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers