Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 200kHz GBW, Rail-to-Rail, 4V, TSSOP Product overview: TLV2254AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 4V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2254AIPW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269990-TLV2254AIPW
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TLV2254A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Alternative Parts (Cross-Reference): MCP6004T-E/STVAO; MCP6004T-E/ST; MCP6004-E/ST;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low-Voltage Rail-to-Rail
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2254AIPW | TLV2254AIPW | 687-TLV2254AIPW | 296-34409-5-ND | 1269990-TLV2254AIPW | TLV2254AIPW | TLV2254AIPW | TLV2254AIPW |
| Product Name | TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier | Quad 200kHz 4V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Electronic Wholesale - TLV2254AIPW | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 8 volts | |||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 62.5 microamps | |||||||
| CMRR | 65 dB |