The TLV2254A is a quad low-voltage rail-to-rail operational amplifier with rail-to-rail output swing, designed for single- or split-supply operation from 2.7 V to 8 V. It consumes 34 µA per channel and features a low input offset voltage of 1500 µV maximum at TA = 25°C and 19 nV/√Hz noise at 1 kHz. The device supports a common-mode input voltage range that includes the negative rail and is fully characterized for operation from -40°C to 125°C. It is available in a 14-pin SOIC package with dimensions matching the SOIC-14 standard. The TLV2254AIDRG4 variant is a production-grade part with a lead finish of NIPDAU and meets RoHS compliance, operating across the full industrial temperature range. Macromodel support is provided for simulation. The part is suitable for battery-powered, portable, and high-impedance signal conditioning applications.
Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-SOIC -40 to 125
4-Ch Op Amp GP 200kHz RRO 14SOIC Product overview: TLV2254AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2254AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081495-TLV2254AIDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 140μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2254AIDRG4 | 687-TLV2254AIDRG4 | 081495-TLV2254AIDRG4 |
| Product Name | TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier | 200kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2254AIDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 8 volts |
| VOS | 0.8500 millivolts | 0.2000 millivolts | |
| Quiescent Current (IQ) | 62.5 microamps | ||
| CMRR | 65 dB |