General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 187kHz BW, 200uV Vos, 2.7V-8V Supply, SOIC-8 Product overview: TLV2252AQD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 187kHz, 2.7V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 187kHz, 2.7V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252AQD can be used for catalog matching and distributor lookup.
IC OPAMP GP 200KHZ RRO 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-7433-5-ND | 687-TLV2252AQD | 815-TLV2252AQD | TLV2252AQD | TLV2252AQD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 187kHz 2.7V 8V Operational Amplifier IC | IC OPAMP GP 200KHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0700 milliamps | 0.0700 milliamps | |||
| Slew Rate | 0.1200 V/µs | 0.1000 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |