The TLV2252AIP is a dual low-voltage operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It is packaged in an 8-pin PDIP format and operates over a temperature range of −40°C to 125°C. The device consumes 34 µA per channel typical at 3 V and supports a supply voltage range of 2.7 V to 8 V. It features a low input offset voltage of 850 µV maximum, input bias current of 1 pA typical, and noise of 19 nV/√Hz at 1 kHz. The common-mode input voltage range includes the negative rail, and the output swing includes both supply rails. It is qualified for automotive applications and meets Texas Instruments' Q-Temp automotive standards.
Low-Voltage Rail-To-Rail Dual Operational Amplifier 8-PDIP -40 to 125
Dual Op Amp, 187kHz BW, 70uA, Rail-to-Rail, LinCMOS, 8-PDIP Product overview: TLV2252AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 187kHz, 70uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 187kHz, 70uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252AIP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps LiNCMOS R/R
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252AIP | 3568723 | 3568723P | 687-TLV2252AIP | 296-7431-5-ND | TLV2252AIP | TLV2252AIP | TLV2252AIP | TLV2252AIP |
| Product Name | TLV2252A Low-Voltage Rail-To-Rail Dual Operational Amplifier | Op Amps | Op Amps | Dual 187kHz 70uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 3 to 5 volts | 4 volts | ||||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | |||||||
| Quiescent Current (IQ) | 62.5 microamps | ||||||||
| CMRR | 65 dB |