Quad Micropower, 2.5-V, RRIO, Single Supply Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 797087-TLV2244CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Family Name: TLV2244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 200μA
SR - Slew Rate: 0.002 V/μs
GBP - Gain Bandwidth Product: 5.5kHz
Dual Supply Voltage (±): 2.5 V ~ 12 V, ±1.25 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4383ESD+; MAX4383ESD-T; MAX4383ESD+T; MAX4383ESD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quad Op Amp, 2.5V, 5.5kHz BW, 1uA, 4-Ch, D Pkg Product overview: TLV2244CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 5.5kHz, 1uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.5V, 5.5kHz, 1uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2244CD can be used for catalog matching and distributor lookup.
IC OPAMP GP 5.5KHZ RRO 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Micropwr 2.5V RRIO Single Supply
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2244CD | TLV2244CD | 797087-TLV2244CD | 687-TLV2244CD | 815-TLV2244CD | TLV2244CD | TLV2244CD | TLV2244CD |
| Product Name | TLV2244 Quad Micropower, 2.5-V, RRIO, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2244CD | Quad 2.5V 5.5kHz 1uA Operational Amplifier IC | IC OPAMP GP 5.5KHZ RRO 14SOIC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; SOIC14 | Rail/Tube | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Obsolete | Active | Active | |||||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps |