Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-PDIP -40 to 125
Dual Op Amp, 5.5kHz BW, 1.25-6V, 1uA, 8-PDIP Product overview: TLV2242IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 6V, 1uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 6V, 1uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2242IP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 900146-TLV2242IP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLV2242
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34407-5, TLV2242IP-ND, TLV2242IPE4, TLV2242IPE4-ND
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Micropwr 2.5V RRIO Single Supply
IC OPAMP GP 2 CIRCUIT 8DIP
Dual Micropower, 2.5-V, IO, Single Supply Amplifier 8-PDIP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2242IP | 687-TLV2242IP | TLV2242IP | 296-34407-5-ND | 900146-TLV2242IP | TLV2242IP | TLV2242IP | TLV2242IP | 815-TLV2242IP | TLV2242IP |
| Product Name | TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier | Dual 5.5kHz 6V 1uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Dual Micropower, 2.5-V, IO, Single Supply Amplifier 8-PDIP -40 to 125 | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC,VSSOP | Rail/Tube | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | -40degC ~ 125degC (TA) | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 volts | |||||||||
| Slew Rate | 0.0020 V/µs | 0.0020 V/µs | 2.00E-9 V/µs | 0.0020 V/µs |