The TLV2242 is a dual-channel, micropower operational amplifier with rail-to-rail input and output performance, designed for single-supply operation from 2.5 V to 12 V. Each channel consumes 1 mA of supply current and offers a gain bandwidth product of 5.5 kHz. It is available in an 8-pin SOIC package and operates over an industrial temperature range of -40°C to 125°C. The device is suitable for battery-powered applications due to its low power consumption and wide supply voltage compatibility, including Li-Ion systems.
Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 5.5kHz BW, 1.25-6V, 1uA, 8-SOIC Product overview: TLV2242IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 6V, 1uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 6V, 1uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2242IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 144800-TLV2242IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 1μA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Dual Micropwr 2.5V RRIO Single Supply
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2242IDR | 296-10510-1-ND | 687-TLV2242IDR | TLV2242IDR | 144800-TLV2242IDR | TLV2242IDR | TLV2242IDR | TLV2242IDR | TLV2242IDR | TLV2242IDR |
| Product Name | TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 5.5kHz 6V 1uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDR | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps | ||||||
| Slew Rate | 0.0020 V/µs | 0.0020 V/µs | 0.0020 V/µs | 0.0020 V/µs | 2.00E-9 V/µs | 0.0020 V/µs |