Texas Instruments TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier TLV2242IDGKR

Description
Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2242 is a dual-channel, micropower operational amplifier with rail-to-rail input and output, designed for single-supply operation from 2.5 V to 12 V. Each channel consumes 1 mA of supply current and has a gain bandwidth product of 5.5 kHz. It operates over an industrial temperature range of -40°C to 125°C and is housed in an 8-pin VSSOP package with dimensions compatible with standard tape-and-reel packaging. The device supports common-mode input voltages from 0 V to VCC and is specified for operation with Li-Ion battery systems and low-voltage microcontrollers.

Datasheet Summary
Powered by GS/AI

The TLV2242 is a dual-channel, micropower operational amplifier with rail-to-rail input and output, designed for single-supply operation from 2.5 V to 12 V. Each channel consumes 1 mA of supply current and has a gain bandwidth product of 5.5 kHz. It operates over an industrial temperature range of -40°C to 125°C and is housed in an 8-pin VSSOP package with dimensions compatible with standard tape-and-reel packaging. The device supports common-mode input voltages from 0 V to VCC and is specified for operation with Li-Ion battery systems and low-voltage microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier - TLV2242IDGKR - Texas Instruments
Dallas, TX, United States
TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier
TLV2242IDGKR
TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier TLV2242IDGKR
Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-VSSOP -40 to 125

Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5kHz 6V 1uA Operational Amplifier IC
687-TLV2242IDGKR
Dual 5.5kHz 6V 1uA Operational Amplifier IC 687-TLV2242IDGKR
Dual Op Amp, 5.5kHz BW, 1.25-6V, 1uA, VSSOP Product overview: TLV2242IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 6V, 1uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 6V, 1uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2242IDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5kHz BW, 1.25-6V, 1uA, VSSOP Product overview: TLV2242IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 6V, 1uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 6V, 1uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2242IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10509-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10509-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10509-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR - 032886-TLV2242IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR
032886-TLV2242IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR 032886-TLV2242IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 032886-TLV2242IDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.002 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 1μA Channel Output Current: 200μA Gain Bandwidth Product (GBP): 5.5kHz Alternative Parts (Cross-Reference): ADA4807-2ARMZ-R7; TS462CS; LMH6646MM; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032886-TLV2242IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 1μA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Alternative Parts (Cross-Reference): ADA4807-2ARMZ-R7; TS462CS; LMH6646MM;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2242IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2242IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2242IDGKR
Operational Amplifiers - Op Amps TLV2242IDGKR
Operational Amplifiers - Op Amps Dual Micropwr 2.5V RRIO Single Supply

Operational Amplifiers - Op Amps Dual Micropwr 2.5V RRIO Single Supply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2242IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2242IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2242IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2242IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2242IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2242IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2242IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2242IDGKR 687-TLV2242IDGKR 296-10509-2-ND 032886-TLV2242IDGKR TLV2242IDGKR TLV2242IDGKR TLV2242IDGKR TLV2242IDGKR TLV2242IDGKR
Product Name TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier Dual 5.5kHz 6V 1uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDGKR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 6 volts 2.5 to 12 volts 2.5 volts 12 volts
Slew Rate 0.0020 V/µs 0.0020 V/µs 0.0020 V/µs 0.0020 V/µs 0.0020 V/µs 2.00E-9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers