Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269975-TLV2242IDGK
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1μA
Amplifier Type: General Purpose
Slew Rate: 0.002V/μs
Gain Bandwidth Product: 5.5kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Current - Output / Channel: 200μA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2242
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12V, ±1.25V ~ 6V
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 5.5kHz BW, 1.25-6V, 1uA, VSSOP Product overview: TLV2242IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 6V, 1uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 6V, 1uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2242IDGK can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Dual Micropwr 2.5V RRIO Single Supply
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2242IDGK | 1269975-TLV2242IDGK | TLV2242IDGK | TLV2242IDGK-ND | 687-TLV2242IDGK | TLV2242IDGK | TLV2242IDGK | TLV2242IDGK | TLV2242IDGK |
| Product Name | TLV2242 Dual Micropower, 2.5-V, RRIO, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2242IDGK | Instrumentation, Op Amps, Buffer Amps | Dual 5.5kHz 6V 1uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC,VSSOP | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | ||
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 2.5 to 12 volts | 6 volts | 2.5 volts | 2.5 volts | |||||
| Source Current (IS) | 1.00E-3 milliamps | 1.00E-3 milliamps | 1.00E-3 milliamps |