Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 8-PDIP -40 to 125
Single Op Amp, 5.5kHz BW, 1uA, 2.5V-12V, 8-PDIP Product overview: TLV2241IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 1uA, 2.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 1uA, 2.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2241IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269973-TLV2241IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 1μA
Amplifier Type: General Purpose
Slew Rate: 0.002V/μs
Gain Bandwidth Product: 5.5kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Current - Output / Channel: 200μA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2241
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12V, ±1.25V ~ 6V
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2241IP | 687-TLV2241IP | 1269973-TLV2241IP | TLV2241IP | 296-10508-5-ND | TLV2241IP | TLV2241IP |
| Product Name | TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier | 5.5kHz 1uA 2.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IP | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC,SOT-23 | Rail/Tube | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | -40degC ~ 85degC | DIP; 8-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 2.5 to 12 volts | |||||
| Slew Rate | 0.0020 V/µs | 0.0020 V/µs | 0.0020 V/µs | 2.00E-9 V/µs | 0.0020 V/µs |