Texas Instruments TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier TLV2241IDBVRG4

Description
Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier - TLV2241IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier
TLV2241IDBVRG4
TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier TLV2241IDBVRG4
Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5-SOT-23 -40 to 125

Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5kHz 1uA SOT-23 Operational Amplifier IC
687-TLV2241IDBVRG4
5.5kHz 1uA SOT-23 Operational Amplifier IC 687-TLV2241IDBVRG4
1-Ch Op Amp, 5.5kHz BW, 1uA, SOT-23-5 Product overview: TLV2241IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 1uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 1uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2241IDBVRG4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 5.5kHz BW, 1uA, SOT-23-5 Product overview: TLV2241IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 1uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 1uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2241IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2241IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2241IDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2241IDBVRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVRG4 - 1109046-TLV2241IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVRG4
1109046-TLV2241IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVRG4 1109046-TLV2241IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109046-TLV2241IDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.002 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 1μA Channel Output Current: 200μA Gain Bandwidth Product (GBP): 5.5kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109046-TLV2241IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 1μA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2241IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2241IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2241IDBVRG4
Operational Amplifiers - Op Amps TLV2241IDBVRG4
Operational Amplifiers - Op Amps Single Micropwr 2.5V RRIO Single Supply

Operational Amplifiers - Op Amps Single Micropwr 2.5V RRIO Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2241IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2241IDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2241IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2241IDBVRG4
Instrumentation, OP Amps, Buffer Amps TLV2241IDBVRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2241IDBVRG4 687-TLV2241IDBVRG4 TLV2241IDBVRG4-ND 1109046-TLV2241IDBVRG4 TLV2241IDBVRG4 TLV2241IDBVRG4 TLV2241IDBVRG4 TLV2241IDBVRG4
Product Name TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5.5kHz 1uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVRG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,SOT-23 Tape and Reel SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Surface Mount SOT; SC-74A, SOT-753
Standards RoHS RoHS
Supply Voltage (VS) 6 volts 2.5 to 12 volts 2.5 volts
Slew Rate 0.0020 V/µs 0.0020 V/µs 0.0020 V/µs 2.00E-9 V/µs 0.0020 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC139 Quad, Micropower, LinCMOS(TM) Comparator - 5962-87659022A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Operational Amplifier IC - 687-CLC502AE-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 800 V/µs
Bandwidth 150 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers