Single Micropower, 2.5-V, RRIO, Single Supply Amplifier 5-SOT-23 -40 to 125
Single Op Amp, 5.5kHz BW, 1uA, SOT-23-5 Product overview: TLV2241IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 1uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 1uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2241IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032884-TLV2241IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 600μV
Family Name: TLV2241
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 1μA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Alternative Parts (Cross-Reference): AD8519ART; AD8519ART-REEL7; AD8519ART-REEL; MAX4162EUK+;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single Micropwr 2.5V RRIO Single Supply
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2241IDBVR | 687-TLV2241IDBVR | 032884-TLV2241IDBVR | 296-39255-2-ND | TLV2241IDBVR | TLV2241IDBVR | TLV2241IDBVR | TLV2241IDBVR | TLV2241IDBVR |
| Product Name | TLV2241 Single Micropower, 2.5-V, RRIO, Single Supply Amplifier | 5.5kHz 1uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2241IDBVR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC,SOT-23 | Tape and Reel | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 6 volts | 2.5 to 12 volts | 12 volts | 2.5 volts | |||||
| Slew Rate | 0.0020 V/µs | 0.0020 V/µs | 0.0020 V/µs | 0.0020 V/µs | 2.00E-9 V/µs | 0.0020 V/µs |