LDO, FIXED, 3.3V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ9977 |
| Product Name | Ldo, Fixed, 3.3V, 0.5A, To-220-3; Output Type Texas Instruments |
| Input Voltage | 3 to 12 volts |