2-Ch Zero-Drift Op Amp, Rail-to-Rail, 13V, 0.35V/µs, 8-WSON Product overview: TLV2186IDSGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 0.35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13V, 0.35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2186IDSGT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP ZER-DRIFT 2CIRC 8WSON
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP ZER-DRIFT 2CIRC 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2186IDSGT | 296-TLV2186IDSGTTR-ND | TLV2186IDSGT | TLV2186IDSGT | TLV2186IDSGT |
| Product Name | 13V 0.35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | ||
| Slew Rate | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | ||
| Package Type | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad |