Win Source Part Number: 1383631-TLV2186IDSGR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000 pcs
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 750 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 10 µV
Current - Supply: 90µA
Current - Output / Channel: 20 mA
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLV2186
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 24 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP ZER-DRIFT 2CIRC 8WSON Product overview: TLV2186IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2186IDSGR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP ZER-DRIFT 2CIRC 8WSON
IC OPAMP ZER-DRIFT 2CIRC 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1383631-TLV2186IDSGR | 296-TLV2186IDSGRCT-ND | 687-TLV2186IDSGR | TLV2186IDSGR | TLV2186IDSGR | TLV2186IDSGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | ||
| VOS | 0.0100 millivolts | 0.0100 millivolts | ||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | ||||
| GBW | 0.7500 MHz | 0.7500 MHz | ||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs |