IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: TLV2186IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2186IDR can be used for catalog matching and distributor lookup.
Win Source Part Number: 966765-TLV2186IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 750 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 10 µV
Current - Supply: 90µA
Current - Output / Channel: 20 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV2186IDRDKR,29
Base Product Number: TLV2186
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 24 V
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Operational Amplifiers - Op Amps
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2186IDR | 966765-TLV2186IDR | 296-TLV2186IDRCT-ND | TLV2186IDR | TLV2186IDR | TLV2186IDR | TLV2186IDR | TLV2186IDR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 24 volts | 4.5 volts | 4.5 volts | |||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | 0.3500 V/µs | ||
| Bandwidth | 0.7500 MHz | 0.7500 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |