Texas Instruments High-Performance Analog Comparators TLV1824DR

Description
IC COMPARATOR 4CH 14-SOIC
Request a Quote Datasheet
Description
IC COMPARATOR 4CH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-TLV1824DRTR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 4CH 14-SOIC

IC COMPARATOR 4CH 14-SOIC

Buy Now Datasheet
Comparators - 296-TLV1824DRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 4CH 14-SOIC

IC COMPARATOR 4CH 14-SOIC

Buy Now Datasheet
Comparators - 296-TLV1824DRCT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 4CH 14-SOIC

IC COMPARATOR 4CH 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Comparators
Product Number 296-TLV1824DRTR-ND
Product Name Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details