2.2-V to 36-V, radiation hardened microPower quad comparator in space enhanced plastic 14-TSSOP -55 to 125 Product overview: TLV1704AMPWTPSEP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1704AMPWTPSEP
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100133-TLV1704AMPWT
Length: 5 mm
Mounting: SMD (SMT)
Thickness: 1 mm
Height: 1.2 mm
Number of Pins: 14
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Analog Comparators 2.2-V to 36-V, radiation hardened microPower quad comparator in space enhanced plastic 14-TSSOP -55 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers |
| Product Number | 692-TLV1704AMPWTPSEP | 1100133-TLV1704AMPWTPSEP | TLV1704AMPWTPSEP |
| Product Name | Quad TSSOP Linear Comparator IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV1704AMPWTPSEP | Analog Comparators |
| Operating Temperature | -55 C (-67 F) |