Manufacturer: Texas Instruments
Win Source Part Number: 720865-TLV1701AIDBVR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: Open Collector
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 3.5mV
Current - Input Bias (Maximum): 15nA
Propagation Delay (Maximum): 560ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.2V ~ 36V, ±1.1V ~ 18V
Current - Quiescent (Maximum): 75μA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 720865-TLV1701AIDBVR |
| Product Name | Electronic Surplus - TLV1701AIDBVR |