The TLV1578CDA is an 8-channel, 10-bit analog-to-digital converter with a maximum throughput rate of 1.25 MSPS at 5 V and 625 KSPS at 3 V, operating from a single 2.7-V to 5.5-V supply. It features a differential nonlinearity error of less than ±1 LSB and an integral nonlinearity error of less than ±1 LSB. The device is packaged in a 32-pin TSSOP and operates over a temperature range of 0°C to 70°C. It includes an internal multiplexer, auto power-down mode with a maximum current of 1 mA, and a hardware-configurabl
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP 0 to 70
8-Ch 10-Bit 1.25MSPS ADC, Parallel Interface, TSSOP Product overview: TLV1578CDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1578CDA can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Parallel, Word Access, CMOS, PDSO32
10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
IC ADC 10BIT SAR 32TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1578CDA | 700-TLV1578CDA | 296-2198-5-ND | TLV1578CDA | TLV1578CDA | TLV1578CDA |
| Product Name | TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |