The TLV1549IDG4 is a 10-bit analog-to-digital converter with an inherent sample-and-hold function and a three-wire serial interface, compatible with the TLC1549 series. It is housed in an 8-pin SOIC (D) package and operates over the temperature range of -40°C to 85°C. The device operates from a 3.3-V supply, features differential high-impedance reference inputs, and uses a switched-capacitor design for low-error conversion across the operating temperature range.
10-Bit 38 kSPS ADC Ser. Out, Inherent S&H Function, Terminal Compat. W/TLC1549, TLC1549x 8-SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 10BIT SAR 8SOIC
IC ADC 10BIT SAR 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1549IDG4 | TLV1549IDG4-ND | TLV1549IDG4 | TLV1549IDG4 | TLV1549IDG4 |
| Product Name | TLV1549 10-Bit 38 kSPS ADC Ser. Out, Inherent S&H Function, Terminal Compat. W/TLC1549, TLC1549x | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |