Automotive Catalog Low-Voltage 10-Bit Analog-to-Digital Converter w/Serial Control & 8 Analog Input 20-SSOP -40 to 125
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
10-Bit 8-Ch ADC, 85kS/s, SPI, SSOP Product overview: TLV1548QDBRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV1548QDBRQ1 can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 10-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 032873-TLV1548QDBRQ1
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 87k
Alternative Parts (Cross-Reference): TLV1548QDBREP; TLV1548QDBRG4Q1; TLV1548QDBRQ1; LTC1294DMJ/883;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC ADC 10BIT SAR 20SSOP
IC ADC 10BIT SAR 20SSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SSOP
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1548QDBRQ1 | 296-16956-2-ND | 296-16956-1-ND | 700-TLV1548QDBRQ1 | TLV1548QDBRQ1 | 032873-TLV1548QDBRQ1 | TLV1548QDBRQ1 | TLV1548QDBRQ1 | TLV1548QDBRQ1 |
| Product Name | TLV1548-Q1 Automotive Catalog Low-Voltage 10-Bit Analog-to-Digital Converter w/Serial Control & 8 Analog Input | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1548QDBRQ1 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; SSOP20 | SOP; SSOP; 20-SSOP | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Automotive | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB |