Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLV1508IDWRG4

Description
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLV1508IDWRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLV1508IDWRG4-ND
Analog to Digital Converters (ADC) TLV1508IDWRG4-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC

10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1508IDWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1508IDWRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1508IDWRG4
IC ADC 10BIT SAR 20SOIC

IC ADC 10BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLV1508IDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1508IDWRG4
Analog to Digital Converters (ADC) TLV1508IDWRG4
10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC

10 Bit Analog to Digital Converter 4 Input 1 SAR 20-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV1508IDWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1508IDWRG4
Data Acquisition - Analog to Digital Converters (ADC) TLV1508IDWRG4
IC ADC 10BIT SAR 20SOIC

IC ADC 10BIT SAR 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1508IDWRG4-ND TLV1508IDWRG4 TLV1508IDWRG4 TLV1508IDWRG4
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD13280AZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details