Texas Instruments Standard Linear and Logic Ldo, 0.45Vdo, 1A, 1.8V, 1.5%, 4Sot223; Output Type Texas Instruments TLV117118DCYT

Description
LDO, 0.45VDO, 1A, 1.8V, 1.5%, 4SOT223; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Description
LDO, 0.45VDO, 1A, 1.8V, 1.5%, 4SOT223; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.45Vdo, 1A, 1.8V, 1.5%, 4Sot223; Output Type Texas Instruments - 26AJ9968 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.45Vdo, 1A, 1.8V, 1.5%, 4Sot223; Output Type Texas Instruments
26AJ9968
Ldo, 0.45Vdo, 1A, 1.8V, 1.5%, 4Sot223; Output Type Texas Instruments 26AJ9968
LDO, 0.45VDO, 1A, 1.8V, 1.5%, 4SOT223; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, 0.45VDO, 1A, 1.8V, 1.5%, 4SOT223; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AJ9968
Product Name Ldo, 0.45Vdo, 1A, 1.8V, 1.5%, 4Sot223; Output Type Texas Instruments
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details