LDO, FIXED, 2.8V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ9966 |
| Product Name | Ldo, Fixed, 2.8V, 1A, Sot-223-4; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |