LDO, FIXED, 1.2V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5056 |
| Product Name | Ldo, Fixed, 1.2V, 1A, Sot-223-4; Output Type Texas Instruments |
| Input Voltage | 2.7 to 15 volts |