Texas Instruments Standard Linear and Logic Ldo, 2.7-15V, 1.3Vdo, 0.8A, Adj, 3To220; Output Type Texas Instruments TLV1117CKCT

Description
LDO, 2.7-15V, 1.3VDO, 0.8A, ADJ, 3TO220; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.7V; Output RoHS Compliant: Yes
Description
LDO, 2.7-15V, 1.3VDO, 0.8A, ADJ, 3TO220; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.7V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.7-15V, 1.3Vdo, 0.8A, Adj, 3To220; Output Type Texas Instruments - 26AJ9961 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.7-15V, 1.3Vdo, 0.8A, Adj, 3To220; Output Type Texas Instruments
26AJ9961
Ldo, 2.7-15V, 1.3Vdo, 0.8A, Adj, 3To220; Output Type Texas Instruments 26AJ9961
LDO, 2.7-15V, 1.3VDO, 0.8A, ADJ, 3TO220; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.7V; Output RoHS Compliant: Yes

LDO, 2.7-15V, 1.3VDO, 0.8A, ADJ, 3TO220; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.7V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AJ9961
Product Name Ldo, 2.7-15V, 1.3Vdo, 0.8A, Adj, 3To220; Output Type Texas Instruments
Input Voltage 2.7 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details