LDO, ADJ, SOT-223; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:13.7V; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH5443 |
| Product Name | Ldo, Adj, Sot-223; Output Type Texas Instruments |
| Input Voltage | 2.7 to 15 volts |