Texas Instruments Standard Linear and Logic Ic, Ldo Reg 800Ma 5V Sot223-4; Output Type Texas Instruments TLV1117-50IDCY

Description
IC, LDO REG 800MA 5V SOT223-4; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes
Description
IC, LDO REG 800MA 5V SOT223-4; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg 800Ma 5V Sot223-4; Output Type Texas Instruments - 33AH5054 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg 800Ma 5V Sot223-4; Output Type Texas Instruments
33AH5054
Ic, Ldo Reg 800Ma 5V Sot223-4; Output Type Texas Instruments 33AH5054
IC, LDO REG 800MA 5V SOT223-4; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

IC, LDO REG 800MA 5V SOT223-4; Output Type:Fixed; Input Voltage Min:6.4V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5054
Product Name Ic, Ldo Reg 800Ma 5V Sot223-4; Output Type Texas Instruments
Input Voltage 6.4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details