LDO VOLTAGE REGULATOR, 3.3V, 0.8A, SOT-2; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ9958 |
| Product Name | Ldo Voltage Regulator, 3.3V, 0.8A, Sot-2; Output Type Texas Instruments |
| Input Voltage | 4.7 to 15 volts |