IC, LDO REG 1.8V 800MA SOT-223-4; Output Type:Fixed; Input Voltage Min:3.2V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1522 |
| Product Name | Ic, Ldo Reg 1.8V 800Ma Sot-223-4; Output Type Texas Instruments |
| Input Voltage | 3.2 to 15 volts |