1 CHANNEL, AUDIO AMPLIFIER, PBGA4, DSBGA-4 Product overview: TLV1012-15YDCR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TLV1012-15YDCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 115240-TLV1012-15YDC
Packaging: Reel - TR
Type: Class AB
Features: Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA NanoStar
Dimension: 4-XFBGA, DSBGA
Supply Voltage - Operating: 2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA (1.12x1.12)
Audio Amplifier, 1 Channel(s), 1 Func, PBGA4
IC AMP CLASS AB MONO 4DSBGA
Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA (1.12x1.12)
IC AMP CLASS AB MONO 4DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TLV1012-15YDCR | 115240-TLV1012-15YDCR | 296-24765-2-ND | TLV1012-15YDCR | TLV1012-15YDCR | TLV1012-15YDCR | TLV1012-15YDCR |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TLV1012-15YDCR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 2 to 5 volts | 2 to 5 volts | 5 to 2 volts | 2 to 5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 4-DSBGA NanoStar | 4-XFBGA, DSBGA | BGA4 | 4-XFBGA, DSBGA | 4-XFBGA, DSBGA |